Skyworks silicon Schottky diode chips are intended for use as detector and mixer devices in hybrid integrated circuits at frequencies from below 100 MHz to higher than 40 GHz. Skyworks 'Universal Chip' design features a 4 mil diameter bond pad that is offset from the semiconductor junction preventing damage to the active junction as a result of wire bonding.
RF DIODE SCHOTTKY 2V CHIP Product overview: CDB7620-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CDB7620-000 can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 2V Chip
Win Source Part Number: 992172-CDB7620-000
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 100
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.15pF @ 0V, 10MHz
Voltage - Peak Reverse (Max): 2V
Resistance @ If, F: 30Ohm @ 10mA, 10MHz
Package / Case: Die
Supplier Device Package: Chip
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1208,CDB7620000
Base Product Number: CDB7620
RF DIODE SCHOTTKY 2V CHIP
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | CDB7620-000 | 284-CDB7620-000 | 863-1208-ND | 992172-CDB7620-000 | CDB7620-000 | CDB7620-000 |
| Product Name | Silicon Schottky Diode Chips | Schottky 2V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Applications | Mixer | |||||
| Package | Bulk | Die | Die | Chip | Die | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | |||||
| Configuration | Single | Single |