Panasonic Varistor, Znr, 104V, Disc 5Mm; Voltage Rating Vac Panasonic ERZ-V05D470CS

Description
VARISTOR, ZNR, 104V, DISC 5MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:104V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 104V, DISC 5MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:104V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 104V, Disc 5Mm; Voltage Rating Vac Panasonic - 52W1897 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 104V, Disc 5Mm; Voltage Rating Vac Panasonic
52W1897
Varistor, Znr, 104V, Disc 5Mm; Voltage Rating Vac Panasonic 52W1897
VARISTOR, ZNR, 104V, DISC 5MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:104V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, ZNR, 104V, DISC 5MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:104V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52W1897
Product Name Varistor, Znr, 104V, Disc 5Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details