Panasonic Varistor, 120V, 800A, 210V, 5Mm Disc; Voltage Rating Vac Panasonic ERZ-V05D121

Description
VARISTOR, 120V, 800A, 210V, 5MM DISC; Voltage Rating VAC:75Vrms; Voltage Rating VDC:100V; Product Range:ZNR V Series; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 120V, 800A, 210V, 5MM DISC; Voltage Rating VAC:75Vrms; Voltage Rating VDC:100V; Product Range:ZNR V Series; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 120V, 800A, 210V, 5Mm Disc; Voltage Rating Vac Panasonic - 14T3060 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 120V, 800A, 210V, 5Mm Disc; Voltage Rating Vac Panasonic
14T3060
Varistor, 120V, 800A, 210V, 5Mm Disc; Voltage Rating Vac Panasonic 14T3060
VARISTOR, 120V, 800A, 210V, 5MM DISC; Voltage Rating VAC:75Vrms; Voltage Rating VDC:100V; Product Range:ZNR V Series; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, 120V, 800A, 210V, 5MM DISC; Voltage Rating VAC:75Vrms; Voltage Rating VDC:100V; Product Range:ZNR V Series; Clamping Voltage Vc Max:210V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3060
Product Name Varistor, 120V, 800A, 210V, 5Mm Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 80CLQ150SCS - 80CLQ150SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 150 volts
View Details
Diodes - NC305 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
High-voltage switching diodes - BAS21VD-QZ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details