The ERZ-E14A911 is a surge-absorbing varistor in the E series, D type, for transient overvoltage protection. It has a nominal varistor voltage of 910 V at 1 mA, a maximum AC voltage of 550 V, and a DC voltage of 745 V. It handles peak currents of 7500 A (one pulse) and 6500 A (two pulses) under an 8/20 μs waveform. Its energy rating is 510 J for a 10/1000 μs pulse, with 1.0 W maximum power dissipation and 400 pF capacitance at 1 kHz. The device measures 17.5 mm in diameter and 9.0 mm in height, with 10.0 mm lead spacing and 5.9 mm lead length. It operates from −40 to 85 °C and is RoHS compliant. It meets UL1449, VDE IEC61051-1/2/2-2, IEC60950-1 Annex Q, IEC62368-1 G8.1, and CQC GB/T10193/GB/T10194 standards.
VARISTOR 910V 7.5KA DISC 17.5MM Product overview: ERZ-E14A911 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 910V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E14A911 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E14A911 |
| Product Name | 910V Circuit Protection Fuse |
| Mounting | Through Hole |