The ERZ-E14A751 is a surge-absorbing varistor in the E series, D type, rated for 750 V AC and 460 V DC, with a clamping voltage of 1240 V at 100 A. It handles 7500 A peak current for a single 8/20 μs pulse and 6500 A for two pulses, with an energy rating of 420 J for a 10/1000 μs pulse. Capacitance is 530 pF at 1 kHz. The device measures 17.5 mm in diameter, 8.2 mm in height, with 10.0 mm lead spacing and 20.5 mm lead length. Operating temperature ranges from -40 to 85 °C; storage is -40 to 125 °C. It complies with UL1449, VDE IEC61051-1, -2, -2-2, IEC60950-1 Annex.Q, IEC62368-1 G8.1, and CQC standards, and is RoHS compliant.
VARISTOR 750V 7.5KA DISC 17.5MM Product overview: ERZ-E14A751 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E14A751 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E14A751 |
| Product Name | 750V Circuit Protection Fuse |
| Mounting | Through Hole |