The ERZ-E14A681 is a varistor in the E series, D type, for surge protection in electronic equipment. It has a nominal varistor voltage of 680 V at 1 mA, a maximum AC rms voltage of 420 V, and a DC voltage of 560 V. It handles a peak current of 7500 A at 8/20 μs and absorbs 273 J of energy. Its clamping voltage is 1120 V, with a capacitance of 600 pF at 1 kHz and a maximum power rating of 1.0 W. The device measures 17.5 mm in diameter, 7.8 mm in thickness, with 10.0 mm lead spacing and 20.5 mm lead length. It operates from -40 °C to 85 °C and complies with UL1449, VDE IEC61051-1, -2, -2-2, IEC60950-1 Annex.Q, IEC62368-1 G8.1, and CQC (GB/T10193, GB/T10194, GB4943.1) standards.
VARISTOR 680V 7.5KA DISC 17.5MM Product overview: ERZ-E14A681 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 680V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E14A681 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E14A681 |
| Product Name | 680V Circuit Protection Fuse |
| Mounting | Through Hole |