PANASONIC
ERZ-E14A511S1 -- VARISTORS, MOVS
Panasonic
Varistors, MOVs
ERZ-E14A511S1
Description
VARISTOR DISC 14MM 510V
Description
VARISTOR DISC 14MM 510V
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
ERZ-E14A511S1 |
|
Product Name
|
Varistors, MOVs |
|
Tj
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
300 mA
View Details