The ERZ-E14A361 is a varistor in the E series, Type D, for surge protection in electronic equipment. It has a nominal varistor voltage of 360 V at 1 mA, a maximum AC voltage of 230 V, and a maximum DC voltage of 300 V. It handles a peak current of 10,000 A for a single surge and 6,500 A for two surges at 8/20 μs. The maximum clamping voltage is 595 V, with an energy rating of 255 J. It operates from -40°C to 85°C and has a capacitance of 900 pF at 1 kHz. The package is a disc with a 16.5 mm diameter, 6.1 mm height, 10.0 mm lead spacing, and 3.0 mm lead length. RoHS compliant and certified to UL1449, VDE IEC61051-1/-2/-2-2, IEC60950-1 Annex Q, IEC62368-1 G8.1, and CQC standards.
VARISTOR 360V 10KA DISC 16.5MM Product overview: ERZ-E14A361 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 360V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E14A361 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E14A361 |
| Product Name | 360V Circuit Protection Fuse |
| Mounting | Through Hole |