Panasonic Transient/surge Absorber, 395V, Disc; Voltage Rating Vac Panasonic ERZ-E14A241

Description
TRANSIENT/SURGE ABSORBER, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E14 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 16.5mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
Datasheet
Description
TRANSIENT/SURGE ABSORBER, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E14 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 16.5mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient/surge Absorber, 395V, Disc; Voltage Rating Vac Panasonic - 05X8878 - Newark, An Avnet Company
Chicago, IL, United States
Transient/surge Absorber, 395V, Disc; Voltage Rating Vac Panasonic
05X8878
Transient/surge Absorber, 395V, Disc; Voltage Rating Vac Panasonic 05X8878
TRANSIENT/SURGE ABSORBER, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E14 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 16.5mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

TRANSIENT/SURGE ABSORBER, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E14 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 16.5mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05X8878
Product Name Transient/surge Absorber, 395V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4460 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
Diode -  - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details