Panasonic Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A911SC

Description
VARISTOR, ZNR, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1142 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1142
Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1142
VARISTOR, ZNR, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1142
Product Name Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z150SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 18 volts
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details