Panasonic Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A911S1

Description
VARISTOR, ZNR, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1143 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1143
Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1143
VARISTOR, ZNR, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1143
Product Name Varistor, Znr, 1.5Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Surface Mount PIN Diode - SMP1371-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC104 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details