Panasonic Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A751SC

Description
VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1138 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1138
Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1138
VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1138
Product Name Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6517 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Specs
Diode Applications Rectifier
VF 1.25 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details