Panasonic Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A681S1

Description
VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1137 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1137
Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1137
VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1137
Product Name Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
Diode and Rectifier - 284-SMP1300-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Switching Diodes - 1221179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4973 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 2 mA
View Details