Panasonic Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A511SC

Description
VARISTOR, ZNR, 845V, DISC 13MM; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 845V, DISC 13MM; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1130 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1130
Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1130
VARISTOR, ZNR, 845V, DISC 13MM; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes

VARISTOR, ZNR, 845V, DISC 13MM; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1130
Product Name Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Specs
Diode Applications Rectifier
View Details
2 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Diode - 217410207 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details