Panasonic Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A511S1

Description
VARISTOR, ZNR, 845V, DISC 13MM; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 845V, DISC 13MM; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1131 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1131
Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1131
VARISTOR, ZNR, 845V, DISC 13MM; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes

VARISTOR, ZNR, 845V, DISC 13MM; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):190JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1131
Product Name Varistor, Znr, 845V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1221173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details