The ERZ-E11A511 is a surge protection varistor with a nominal voltage of 510 V at 1 mA, clamping at 845 V under an 8/20 μs pulse with a peak current of 6000 A for a single hit and 4500 A for two. It handles 190 J of energy and 0.6 W of power, operates from -40 to 85 °C, and has a capacitance of 310 pF at 1 kHz. The device measures 13.0 mm in diameter, 6.8 mm in thickness, with 7.5 mm lead spacing and 17.0 mm lead length. It complies with UL1449, VDE IEC61051-1, -2, -2-2, IEC60950-1 Annex Q, IEC62368-1 G8.1, and CQC standards and is RoHS compliant with crimped leads in taped packaging.
VARISTOR 510V 6KA DISC 13MM Product overview: ERZ-E11A511 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 510V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E11A511 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E11A511 |
| Product Name | 510V Circuit Protection Fuse |
| Mounting | Through Hole |