Panasonic Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A391SC

Description
VARISTOR, ZNR, 650V, DISC 13MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):140JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 650V, DISC 13MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):140JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1124 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1124
Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1124
VARISTOR, ZNR, 650V, DISC 13MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):140JRoHS Compliant: Yes

VARISTOR, ZNR, 650V, DISC 13MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):140JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1124
Product Name Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6535 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details