Panasonic Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A391S1

Description
VARISTOR, ZNR, 650V, DISC 13MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):140JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 650V, DISC 13MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):140JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1125 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1125
Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1125
VARISTOR, ZNR, 650V, DISC 13MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):140JRoHS Compliant: Yes

VARISTOR, ZNR, 650V, DISC 13MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):140JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1125
Product Name Varistor, Znr, 650V, Disc 13Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4965 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 237 mA
IR 2 mA
View Details
Diode and Rectifier - 284-SMS3924-075 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details