The ERZ-E11A361 is a varistor in the E series, Type D, designed for surge protection in electronic equipment. It has a nominal varistor voltage of 360 V at 1 mA, a maximum allowable AC voltage of 230 V, and a maximum DC voltage of 300 V. It can handle a peak current of 6000 A for a single 8/20 μs pulse and 4500 A for two pulses. The device features a clamping voltage of 595 V and a capacitance of 480 pF at 1 kHz. It is packed in taped format with a straight lead configuration. The physical dimensions are 13.0 mm in diameter, 6.1 mm in height, with a lead spacing of 7.5 mm and lead length of 2.8 mm. The operating temperature range is -40 to 85 °C, and it meets UL1449, VDE IEC61051-1, -2, -2-2, IEC60950-1 Annex.Q, IEC62368-1 G8.1, and CQC (GB/T10193, GB/T10194, GB4943.1) standards.
VARISTOR 360V 6KA DISC 13MM Product overview: ERZ-E11A361 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 360V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E11A361 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E11A361 |
| Product Name | 360V Circuit Protection Fuse |
| Mounting | Through Hole |