Panasonic Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A221SC

Description
VARISTOR, ZNR, 360V, DISC 13MM; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):78J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 360V, DISC 13MM; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):78J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1114 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1114
Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1114
VARISTOR, ZNR, 360V, DISC 13MM; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):78J RoHS Compliant: Yes

VARISTOR, ZNR, 360V, DISC 13MM; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):78J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1114
Product Name Varistor, Znr, 360V, Disc 13Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier; 1.05 V (Max.) @ 1 A; 1 A; 200; 25 A; 50 muA (Max.); 35 ns (Max.) - 70212508 - Allied Electronics, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier
IF 1000 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4963US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 294 mA
IR 5 mA
View Details