Panasonic Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic ERZ-E11A201S1

Description
VARISTOR, ZNR, 340V, DISC 13MM; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):70J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 340V, DISC 13MM; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):70J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic - 38AJ1113 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic
38AJ1113
Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic 38AJ1113
VARISTOR, ZNR, 340V, DISC 13MM; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):70J RoHS Compliant: Yes

VARISTOR, ZNR, 340V, DISC 13MM; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):70J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1113
Product Name Varistor, Znr, 340V, Disc 13Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 300U10A - 1127939-300U10A - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
 - BAS316/ZL,135 - Rochester Electronics
Nexperia B.V.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details