Panasonic Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A112SC

Description
VARISTOR, ZNR, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1110 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1110
Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1110
VARISTOR, ZNR, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1110
Product Name Varistor, Znr, 1.815Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4962 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 315 mA
IR 5 mA
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details