Panasonic Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-E11A102S1

Description
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic - 38AJ1109 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic
38AJ1109
Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic 38AJ1109
VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.65KV, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:E11-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38AJ1109
Product Name Varistor, Znr, 1.65Kv, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220026 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 2PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2600 mA
View Details
General-purpose Schottky diode - BAS70-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
50V Diode and Rectifier - 284-BAR50-03WE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
4 suppliers