Panasonic Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic ERZ-E11A102

Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Description
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic - 04X4443 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic
04X4443
Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic 04X4443
VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 625VAC, 825VDC, 1.65KV, DISC; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4443
Product Name Varistor, 625Vac, 825Vdc, 1.65Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 10BQ060PBF - 1121025-10BQ060PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - NC101 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details