The ERZ-E10A681 is a D-type varistor in the E series, designed for transient overvoltage protection. It has a varistor voltage of 680 V at 1 mA, a maximum AC rms voltage of 420 V, and a clamping voltage of 1120 V at 50 A. It handles a peak surge current of 4500 A for a single impulse and 3000 A for two impulses. The maximum energy rating is 133 J (10/1000 μs) and 95 J (2 ms). Capacitance is 260 pF at 1 kHz. The package is a disc with a maximum diameter of 12.5 mm and thickness of 8.1 mm, with straight leads spaced 7.5 mm apart. It operates from -40 to 85 °C and is RoHS compliant. Approved to UL1449, VDE IEC61051-1, IEC60950-1 Annex Q, IEC62368-1 G8.1, and CQC standards.
VARISTOR 680V 4.5KA DISC 12.50MM Product overview: ERZ-E10A681 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 680V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E10A681 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E10A681 |
| Product Name | 680V Circuit Protection Fuse |
| Mounting | Through Hole |