ERZ-E08A391 is a varistor in the E series, Type D, designed for transient overvoltage suppression in electronic circuits. It has a nominal varistor voltage of 390 V at 1 mA, a maximum continuous AC voltage of 250 V, and a DC voltage rating of 320 V. The device clamps at 650 V under an 8/20 μs surge current of 3500 A (one time) and 2500 A (two times), with an energy handling capability of 70 J (10/1000 μs) and 50 J (2 ms). It operates over a temperature range of -40 to 85 °C, has a capacitance of 260 pF at 1 kHz, and is housed in a disc package measuring 10.5 mm in diameter and 6.3 mm in thickness, with 7.5 mm lead spacing and 2.9 mm lead length. It complies with UL1449, VDE IEC61051-1, -2, -2-2, IEC60950-1 Annex Q, IEC62368-1 G8.1, and CQC standards. RoHS compliant.
VARISTOR 390V 3.5KA DISC 10.5MM Product overview: ERZ-E08A391 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 390V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-E08A391 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-E08A391 |
| Product Name | 390V Circuit Protection Fuse |
| Mounting | Through Hole |