The ERZ-CF1MK series is a surface-mount varistor for transient voltage suppression, designed for protection of communication, consumer, industrial, and automotive equipment. It features an epoxy resin mold (UL94V-0 approved) and a rectangular SMD package measuring 6.0±0.4 mm wide, 8.0±0.5 mm long, and 3.2±0.3 mm high. The operating temperature range is -40 to 85°C, with a storage range of -40 to 125°C. The temperature coefficient of varistor voltage is 0 to -0.05%/°C. The ERZCF1MK820 variant has a varistor voltage of 82 V (minimum 74 V, maximum 90 V), a maximum clamping voltage of 145 V at 20 A (8/20 µs), a maximum energy absorption of 1.7 J (2 ms), and a peak surge current rating of 200 A. It is available in bulk or embossed tape packaging.
VARISTOR 82V 200A 2SMD JLEAD Product overview: ERZ-CF2MK820 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82V, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 82V, 200A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-CF2MK820 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-CF2MK820 |
| Product Name | 82V 200A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |