Panasonic Varistor, 25Ka, Znr, 395V, Module; Voltage Rating Vac Panasonic ERZ-C32EK241

Description
VARISTOR, 25KA, ZNR, 395V, MODULE; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:32 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 25KA, ZNR, 395V, MODULE; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:32 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 25Ka, Znr, 395V, Module; Voltage Rating Vac Panasonic - 52W1591 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 25Ka, Znr, 395V, Module; Voltage Rating Vac Panasonic
52W1591
Varistor, 25Ka, Znr, 395V, Module; Voltage Rating Vac Panasonic 52W1591
VARISTOR, 25KA, ZNR, 395V, MODULE; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:32 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, 25KA, ZNR, 395V, MODULE; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:32 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Module; Peak Surge Current @ 8/20µS:25kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52W1591
Product Name Varistor, 25Ka, Znr, 395V, Module; Voltage Rating Vac Panasonic
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTX1N6531 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details