Panasonic Res, 2R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic ERX5SJ2R2

Description
RES, 2R2, 5%, 5W, AXIAL, METAL FILM; Resistance:2.2ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 5%, 5W, AXIAL, METAL FILM; Resistance:2.2ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic - 86Y0140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic
86Y0140
Res, 2R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic 86Y0140
RES, 2R2, 5%, 5W, AXIAL, METAL FILM; Resistance:2.2ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 2R2, 5%, 5W, AXIAL, METAL FILM; Resistance:2.2ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0140
Product Name Res, 2R2, 5%, 5W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details