RES, 1R5, 5%, 5W, AXIAL, METAL FILM; Resistance:1.5ohm; Product Range:ERX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86Y0138 |
| Product Name | Res, 1R5, 5%, 5W, Axial, Metal Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 1.5 ohms |
| Tolerance | 5 +/- % |