Panasonic Res, 0R39, 5%, 3W, Axial, Metal Film; Resistance Panasonic ERX3SJR39

Description
RES, 0R39, 5%, 3W, AXIAL, METAL FILM; Resistance:0.39ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R39, 5%, 3W, AXIAL, METAL FILM; Resistance:0.39ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R39, 5%, 3W, Axial, Metal Film; Resistance Panasonic - 86Y0115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R39, 5%, 3W, Axial, Metal Film; Resistance Panasonic
86Y0115
Res, 0R39, 5%, 3W, Axial, Metal Film; Resistance Panasonic 86Y0115
RES, 0R39, 5%, 3W, AXIAL, METAL FILM; Resistance:0.39ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 0R39, 5%, 3W, AXIAL, METAL FILM; Resistance:0.39ohm; Product Range:ERX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0115
Product Name Res, 0R39, 5%, 3W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers