Panasonic Res, 5R6, 5%, 1W, Axial, Metal Film; Resistance Panasonic ERX1SJ5R6

Description
RES, 5R6, 5%, 1W, AXIAL, METAL FILM; Resistance:5.6ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Description
RES, 5R6, 5%, 1W, AXIAL, METAL FILM; Resistance:5.6ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5R6, 5%, 1W, Axial, Metal Film; Resistance Panasonic - 86Y0109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 1W, Axial, Metal Film; Resistance Panasonic
86Y0109
Res, 5R6, 5%, 1W, Axial, Metal Film; Resistance Panasonic 86Y0109
RES, 5R6, 5%, 1W, AXIAL, METAL FILM; Resistance:5.6ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 5R6, 5%, 1W, AXIAL, METAL FILM; Resistance:5.6ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0109
Product Name Res, 5R6, 5%, 1W, Axial, Metal Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 5.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers