Panasonic Resistor, 1Ohm, 2W, 5%, Axial; Resistance Panasonic ERX-2SJ1R0

Description
RESISTOR, 1OHM, 2W, 5%, AXIAL; Resistance:1ohm; Product Range:ERX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes
Description
RESISTOR, 1OHM, 2W, 5%, AXIAL; Resistance:1ohm; Product Range:ERX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1Ohm, 2W, 5%, Axial; Resistance Panasonic - 52W8181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Ohm, 2W, 5%, Axial; Resistance Panasonic
52W8181
Resistor, 1Ohm, 2W, 5%, Axial; Resistance Panasonic 52W8181
RESISTOR, 1OHM, 2W, 5%, AXIAL; Resistance:1ohm; Product Range:ERX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

RESISTOR, 1OHM, 2W, 5%, AXIAL; Resistance:1ohm; Product Range:ERX Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W8181
Product Name Resistor, 1Ohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details