Panasonic SMD 1.5 Ohm 2W Resistor ERX-2HJ1R5H

Description
Res Metal Film 1.5 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJ1R5H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJ1R5H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1.5 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJ1R5H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJ1R5H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5 Ohm 2W Resistor - 52-ERX-2HJ1R5H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 Ohm 2W Resistor
52-ERX-2HJ1R5H
SMD 1.5 Ohm 2W Resistor 52-ERX-2HJ1R5H
Res Metal Film 1.5 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJ1R5H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJ1R5H can be used for catalog matching and distributor lookup.

Res Metal Film 1.5 Ohm 5% 2W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-2HJ1R5H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-2HJ1R5H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERX-2HJ1R5H
Product Name SMD 1.5 Ohm 2W Resistor
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers