Panasonic Resistors - Through Hole Resistors ERX-2FJSR22E

Description
Win Source Part Number: 1095887-ERX-2FJSR22E Category: Resistors>Through Hole Resistors Series: ERX Features: Flame Proof, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 220 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): 1879350-1; 1625885-6; 9-1625892-4; PR01000102207JA100; RSMF2JTR220; MBB02070C2207JC100ER X2FJSR22E; ERX2FJSR22E.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: P16183TB,ERX2FJSR22E ,P16183CT Base Product Number: ERX-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1095887-ERX-2FJSR22E Category: Resistors>Through Hole Resistors Series: ERX Features: Flame Proof, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 220 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): 1879350-1; 1625885-6; 9-1625892-4; PR01000102207JA100; RSMF2JTR220; MBB02070C2207JC100ER X2FJSR22E; ERX2FJSR22E.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: P16183TB,ERX2FJSR22E ,P16183CT Base Product Number: ERX-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1095887-ERX-2FJSR22E
Resistors - Through Hole Resistors 1095887-ERX-2FJSR22E
Win Source Part Number: 1095887-ERX-2FJSR22E Category: Resistors>Through Hole Resistors Series: ERX Features: Flame Proof, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 220 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): 1879350-1; 1625885-6; 9-1625892-4; PR01000102207JA100; RSMF2JTR220; MBB02070C2207JC100ER X2FJSR22E; ERX2FJSR22E.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: P16183TB,ERX2FJSR22E ,P16183CT Base Product Number: ERX-2 Product Status: Obsolete

Win Source Part Number: 1095887-ERX-2FJSR22E
Category: Resistors>Through Hole Resistors
Series: ERX
Features: Flame Proof, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 220 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Alternative Parts (Cross-Reference): 1879350-1; 1625885-6; 9-1625892-4; PR01000102207JA100; RSMF2JTR220; MBB02070C2207JC100ERX2FJSR22E; ERX2FJSR22E.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: P16183TB,ERX2FJSR22E,P16183CT
Base Product Number: ERX-2
Product Status: Obsolete

Buy Now Datasheet
0.22 OHM 2W Resistor - 53-ERX-2FJSR22E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22 OHM 2W Resistor
53-ERX-2FJSR22E
0.22 OHM 2W Resistor 53-ERX-2FJSR22E
RES 0.22 OHM 5% 2W AXIAL Product overview: ERX-2FJSR22E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2FJSR22E can be used for catalog matching and distributor lookup.

RES 0.22 OHM 5% 2W AXIAL Product overview: ERX-2FJSR22E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-2FJSR22E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1095887-ERX-2FJSR22E 53-ERX-2FJSR22E
Product Name Resistors - Through Hole Resistors 0.22 OHM 2W Resistor
Technology / Construction MetalFilm
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers