Panasonic 5.6 Ohm 1W Resistor ERX-1SJ5R6A

Description
Res Metal Film 5.6 Ohm 5% 1W ±350ppm/C Conformal Coated AXL Product overview: ERX-1SJ5R6A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-1SJ5R6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 5.6 Ohm 5% 1W ±350ppm/C Conformal Coated AXL Product overview: ERX-1SJ5R6A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-1SJ5R6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6 Ohm 1W Resistor - 53-ERX-1SJ5R6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6 Ohm 1W Resistor
53-ERX-1SJ5R6A
5.6 Ohm 1W Resistor 53-ERX-1SJ5R6A
Res Metal Film 5.6 Ohm 5% 1W ±350ppm/C Conformal Coated AXL Product overview: ERX-1SJ5R6A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-1SJ5R6A can be used for catalog matching and distributor lookup.

Res Metal Film 5.6 Ohm 5% 1W ±350ppm/C Conformal Coated AXL Product overview: ERX-1SJ5R6A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERX-1SJ5R6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERX-1SJ5R6A
Product Name 5.6 Ohm 1W Resistor
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details