Panasonic Resistor, 4.7Ohm, 1W, 5%, Axial; Resistance Panasonic ERX-1SJ4R7

Description
RESISTOR, 4.7OHM, 1W, 5%, AXIAL; Resistance:4.7ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes
Description
RESISTOR, 4.7OHM, 1W, 5%, AXIAL; Resistance:4.7ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4.7Ohm, 1W, 5%, Axial; Resistance Panasonic - 52W1413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.7Ohm, 1W, 5%, Axial; Resistance Panasonic
52W1413
Resistor, 4.7Ohm, 1W, 5%, Axial; Resistance Panasonic 52W1413
RESISTOR, 4.7OHM, 1W, 5%, AXIAL; Resistance:4.7ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RESISTOR, 4.7OHM, 1W, 5%, AXIAL; Resistance:4.7ohm; Product Range:ERX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W1413
Product Name Resistor, 4.7Ohm, 1W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details