Panasonic SMD 5.6 Ohm 1W Resistor ERX-1HJ5R6H

Description
Res Metal Film 5.6 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJ5R6H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJ5R6H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 5.6 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJ5R6H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJ5R6H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6 Ohm 1W Resistor - 52-ERX-1HJ5R6H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6 Ohm 1W Resistor
52-ERX-1HJ5R6H
SMD 5.6 Ohm 1W Resistor 52-ERX-1HJ5R6H
Res Metal Film 5.6 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJ5R6H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJ5R6H can be used for catalog matching and distributor lookup.

Res Metal Film 5.6 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERX-1HJ5R6H from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERX-1HJ5R6H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERX-1HJ5R6H - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERX-1HJ5R6H
Resistors - Chip Resistor - Surface Mount ERX-1HJ5R6H
RES SMD 5.6 OHM 5% 1W J BEND

RES SMD 5.6 OHM 5% 1W J BEND

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52-ERX-1HJ5R6H ERX-1HJ5R6H
Product Name SMD 5.6 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details