Panasonic Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZEP683H

Description
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Description
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 68K, 0201 from the ERT-J series by Panasonic features a zero power resistance of 68 kΩ at 25°C and a beta value of 4100K. This surface mount device (SMD) is designed for a wide operating temperature range of -40 to 125°C, making it suitable for various applications including temperature detection and compensation in mobile phones, personal computers, and battery packs. The thermistor is environmentally friendly, being lead-free and RoHS compliant. It is available in a compact 0201 case style, facilitating integration into space-constrained designs. The product also offers a resistance tolerance of ±5% and is packaged for easy handling in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 68K, 0201 from the ERT-J series by Panasonic features a zero power resistance of 68 kΩ at 25°C and a beta value of 4100K. This surface mount device (SMD) is designed for a wide operating temperature range of -40 to 125°C, making it suitable for various applications including temperature detection and compensation in mobile phones, personal computers, and battery packs. The thermistor is environmentally friendly, being lead-free and RoHS compliant. It is available in a compact 0201 case style, facilitating integration into space-constrained designs. The product also offers a resistance tolerance of ±5% and is packaged for easy handling in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3374 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3374
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3374
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3373 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3373
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3373
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3374
Product Name Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistor ICs - 7062787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistors - 1-1624332-2 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details