Panasonic Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic ERT-JZEP683G

Description
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3371 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3371
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3371
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic - 94AC3372 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic
94AC3372
Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic 94AC3372
NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 68K, 0201; Zero Power Resistance at 25°C:68kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0201 [0603 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTILAYER NTC CHIP THERMISTOR - 590-ERT-JZEP683G - Utmel Electronic Limited
Hong Kong, China
MULTILAYER NTC CHIP THERMISTOR
590-ERT-JZEP683G
MULTILAYER NTC CHIP THERMISTOR 590-ERT-JZEP683G
MULTILAYER NTC CHIP THERMISTOR

MULTILAYER NTC CHIP THERMISTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 94AC3371 590-ERT-JZEP683G
Product Name Ntc Thermistor, 68K, 0201; Zero Power Resistance At 25°C Panasonic MULTILAYER NTC CHIP THERMISTOR
Resistance (@25°C) 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details