Panasonic Thermistor, Ntc, 100Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VV104J

Description
THERMISTOR, NTC, 100KOHM, 5%, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 100KOHM, 5%, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 100Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic - 55T6150 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic
55T6150
Thermistor, Ntc, 100Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic 55T6150
THERMISTOR, NTC, 100KOHM, 5%, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

THERMISTOR, NTC, 100KOHM, 5%, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 100Kohm, 5%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic - 01X1616 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100Kohm, 5%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic
01X1616
Thermistor, Ntc, 100Kohm, 5%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic 01X1616
THERMISTOR, NTC, 100KOHM, 5%, SMD, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 100KOHM, 5%, SMD, FULL REEL; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4700K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 55T6150
Product Name Thermistor, Ntc, 100Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC Thermistors - 20021086-07 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details