TE Connectivity NTC Thermistors 20021086-07

Description
Dimensions Lead Wire Length : 402 MM  [15.827 INCH ] Product Height : .5 MM  [.02 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3990 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 402 MM  [15.827 INCH ] Product Height : .5 MM  [.02 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3990 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 20021086-07 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
20021086-07
NTC Thermistors 20021086-07
Dimensions Lead Wire Length : 402 MM  [15.827 INCH ] Product Height : .5 MM  [.02 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.02 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3990 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±1% Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 100

Dimensions


  • Lead Wire Length : 402 MM  [15.827 INCH ]
  • Product Height : .5 MM  [.02 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.02 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3990

Product Type Features


  • NTC Sensor Type : Leadless Chip and SMD NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± 1
  • Tolerance β-Value (PCT) : ±1%

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
Buy Now Datasheet
NTC Thermistors - 223-20021086-07-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-20021086-07-ND
NTC Thermistors 223-20021086-07-ND
SMD 100K OHMS,+/- 1% @ 25C

SMD 100K OHMS,+/- 1% @ 25C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number 20021086-07 223-20021086-07-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11028263-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
Thermistors - 1624356-2 - TE Connectivity
Specs
Resistance (@25°C) 2500 ohms
View Details