Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV104J ERT-J1VV104J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116244-ERT-J1VV104J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116244-ERT-J1VV104J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV104J - 116244-ERT-J1VV104J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV104J
116244-ERT-J1VV104J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV104J 116244-ERT-J1VV104J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116244-ERT-J1VV104J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 116244-ERT-J1VV104J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4700K
B25/85: 4750K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 116244-ERT-J1VV104J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VV104J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 2441856P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details