Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VT472J ERT-J1VT472J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101049-ERT-J1VT472J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101049-ERT-J1VT472J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VT472J - 101049-ERT-J1VT472J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VT472J
101049-ERT-J1VT472J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VT472J 101049-ERT-J1VT472J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101049-ERT-J1VT472J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101049-ERT-J1VT472J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4500K
B25/85: 4450K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 101049-ERT-J1VT472J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VT472J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1304ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Motion Sensor ICs - 2139014P - RS Components, Ltd.
Specs
Package / Mounting X2-DFN1410-4
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details