Panasonic Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VS104JA

Description
THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4312 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4312
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4312
THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 55T6148 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
55T6148
Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 55T6148
THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 4390K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4390K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4312
Product Name Thermistor, Ntc, 4390K, 100 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4962772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details