Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104JA ERT-J1VS104JA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097190-ERT-J1VS104JA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097190-ERT-J1VS104JA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104JA - 097190-ERT-J1VS104JA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104JA
097190-ERT-J1VS104JA
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104JA 097190-ERT-J1VS104JA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097190-ERT-J1VS104JA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4330K B25/85: 4390K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097190-ERT-J1VS104JA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4330K
B25/85: 4390K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 097190-ERT-J1VS104JA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VS104JA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-030A-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details