Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR223J ERT-J1VR223J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113010-ERT-J1VR223J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113010-ERT-J1VR223J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR223J - 113010-ERT-J1VR223J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR223J
113010-ERT-J1VR223J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR223J 113010-ERT-J1VR223J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113010-ERT-J1VR223J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113010-ERT-J1VR223J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4300K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 113010-ERT-J1VR223J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR223J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7414ARM-0 - 909678-AD7414ARM-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details