Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR103J ERT-J1VR103J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114177-ERT-J1VR103J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114177-ERT-J1VR103J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR103J - 114177-ERT-J1VR103J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR103J
114177-ERT-J1VR103J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR103J 114177-ERT-J1VR103J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114177-ERT-J1VR103J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4250K B25/85: 4300K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114177-ERT-J1VR103J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4300K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 114177-ERT-J1VR103J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VR103J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Digital Temperature Sensors - G-NIMO-005 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
5 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details