Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VP473J ERT-J1VP473J

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099828-ERT-J1VP473J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099828-ERT-J1VP473J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VP473J - 099828-ERT-J1VP473J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VP473J
099828-ERT-J1VP473J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VP473J 099828-ERT-J1VP473J
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099828-ERT-J1VP473J Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4050K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099828-ERT-J1VP473J
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4050K
B25/85: 4100K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 099828-ERT-J1VP473J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J1VP473J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
Temperature & Humidity Sensor ICs - 2034684 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Wlp
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S8380-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details