Panasonic Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J1VG103FM

Description
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Description
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 80Y2790 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
80Y2790
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 80Y2790
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
THERMISTOR NTC 10KOHM 3380K 0603 - 590-ERT-J1VG103FM - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 10KOHM 3380K 0603
590-ERT-J1VG103FM
THERMISTOR NTC 10KOHM 3380K 0603 590-ERT-J1VG103FM
THERMISTOR NTC 10KOHM 3380K 0603

THERMISTOR NTC 10KOHM 3380K 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 80Y2790 590-ERT-J1VG103FM
Product Name Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic THERMISTOR NTC 10KOHM 3380K 0603
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 6298736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 223-701136-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details